C&K Components Push Button Switches PNP8S2D2W03QE

Description
C & K PNP8S2D2W03QE Push Button Switch
Request a Quote Datasheet
Description
C & K PNP8S2D2W03QE Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1612388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1612388
Push Button Switches 1612388
C & K PNP8S2D2W03QE Push Button Switch

C & K PNP8S2D2W03QE Push Button Switch

Supplier's Site
Pushbutton Switches - CKN10759-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10759-ND
Pushbutton Switches CKN10759-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9653
Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9653
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components - 35AH4956 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components
35AH4956
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components 35AH4956
PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S2D2W03QE
Pushbutton Switches PNP8S2D2W03QE
Pushbutton Switches 1A 32VDC BLK DOME SPST NC SLDR IP68

Pushbutton Switches 1A 32VDC BLK DOME SPST NC SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S2D2W03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S2D2W03QE
Switches - Pushbutton Switches PNP8S2D2W03QE
SWITCH PUSHBUTTON SPST-NC 5A 32V

SWITCH PUSHBUTTON SPST-NC 5A 32V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1612388 CKN10759-ND 45AC9653 35AH4956 PNP8S2D2W03QE PNP8S2D2W03QE
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals; Solder Lug Solder Lug Solder Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP55SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Push Button Switches - 102722 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features RoHS
View Details