Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
PB SWITCH, SPST-NO, 16A, 125VAC, PANEL; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPST-N
Pushbutton Switches Illuminated Power SPST 16A 125V
SWITCH PUSH SPST-NO 16A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4699-ND | 1400-PR144C1900 | 76T6859 | PR144C1900 | PR144C1900 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst-No, 16A, 125Vac, Panel; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade | Solder Pin |