C & K PN22SJNA03QE Push Button Switch
C & K PN22SJNA03QE Push Button Switch
Win Source Part Number: 1020361-PN22SJNA03QE
Category: Switches>Pushbutton Switches
Series: PN
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 70
Circuit: DPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: CKN1191,*PN22SJNA03Q
Base Product Number: PN22SJNA
Pushbutton Switch DPDT Standard Through Hole, Right Angle
SWITCH PUSH DPDT 0.2A 30V
Pushbutton Switches DPDT PUSHBUTTON
PB SW, DPDT, 0.2A, 30VDC, THT, -888; Product Range:PN Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:-; Contact Current DC Max:200mA RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2570691 | 1020361-PN22SJNA03QE | CKN1191-ND | PN22SJNA03QE | PN22SJNA03QE | 35AH5009 |
| Product Name | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.2A, 30Vdc, Tht, -888; Product Range C&k Components |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch; Pilot Light; RoHS | RoHS | RoHS | |||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||||
| Terminal Type | Straight PC Pins | Solder Pin |