C&K Components Pushbutton Switches PNP8S5D2Y03QE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10772-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10772-ND
Pushbutton Switches CKN10772-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S5D2Y03QE
Pushbutton Switches PNP8S5D2Y03QE
Pushbutton Switches 1A 32VDC YLW DOME SPST NO SLDR IP68

Pushbutton Switches 1A 32VDC YLW DOME SPST NO SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S5D2Y03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S5D2Y03QE
Switches - Pushbutton Switches PNP8S5D2Y03QE
SWITCH PUSHBUTTON SPST-NO 5A 32V

SWITCH PUSHBUTTON SPST-NO 5A 32V

Supplier's Site
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9666
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9666
PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10772-ND PNP8S5D2Y03QE PNP8S5D2Y03QE 45AC9666
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3069JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details