E-Switch, Inc. Anti-Vandal Switches PV3FWH0SS-341

Description
ANTI-VANDAL, 2A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP40
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV3FWH0SS-341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV3FWH0SS-341
Anti-Vandal Switches 1400-PV3FWH0SS-341
ANTI-VANDAL, 2A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP40

ANTI-VANDAL, 2A, DPDT, On-(On), Wire Leads 300mm, LED, Blue, IP40

Supplier's Site Datasheet
Pushbutton Switches - EG6156-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6156-ND
Pushbutton Switches EG6156-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV3FWH0SS-341
Pushbutton Switches PV3FWH0SS-341
Pushbutton Switches 16mm, 2A 48VDC, 2P ON-(ON), Blue LED Ring 2V, 300mm wire, Stainless Steel

Pushbutton Switches 16mm, 2A 48VDC, 2P ON-(ON), Blue LED Ring 2V, 300mm wire, Stainless Steel

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV3FWH0SS-341 EG6156-ND PV3FWH0SS-341
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Wire Leads Wire Leads
Features Vandal Proof Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1725 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details