C&K Components Pushbutton Switches PNP8E5D2C03QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10755-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10755-ND
Pushbutton Switches CKN10755-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9649 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9649
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9649
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8E5D2C03QE
Pushbutton Switches PNP8E5D2C03QE
Pushbutton Switches 1A 32VDC EXT YLW DOME SPDT SLDR IP68

Pushbutton Switches 1A 32VDC EXT YLW DOME SPDT SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8E5D2C03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8E5D2C03QE
Switches - Pushbutton Switches PNP8E5D2C03QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10755-ND 45AC9649 PNP8E5D2C03QE PNP8E5D2C03QE
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Lug Solder Terminals
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 26209359 - Radwell International
Allen-Bradley / Rockwell Automation
View Details