E-Switch, Inc. Anti-Vandal Switches PV1F64011

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV1F64011 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV1F64011
Anti-Vandal Switches 1400-PV1F64011
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG4702-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4702-ND
Pushbutton Switches EG4702-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV1F64011
Switches - Pushbutton Switches PV1F64011
SWITCH PUSH SPST-NO 2A 48V

SWITCH PUSH SPST-NO 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV1F64011
Pushbutton Switches PV1F64011
Pushbutton Switches Off-(On) Blk Anodized Alum Body

Pushbutton Switches Off-(On) Blk Anodized Alum Body

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV1F64011 EG4702-ND PV1F64011 PV1F64011
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Terminals Screw Terminals Screw
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
N program - NDL - Illuminated pushbutton - NDLRT/514D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details