E-Switch, Inc. Anti-Vandal Switches PV1H640NN

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV1H640NN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV1H640NN
Anti-Vandal Switches 1400-PV1H640NN
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5200-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5200-ND
Pushbutton Switches EG5200-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV1H640NN
Pushbutton Switches PV1H640NN
Pushbutton Switches 0-2A 48VDC Off (On) 19mm High 1 Pole

Pushbutton Switches 0-2A 48VDC Off (On) 19mm High 1 Pole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV1H640NN
Switches - Pushbutton Switches PV1H640NN
SWITCH PUSHBUTTON SPST-NO 2A 48V

SWITCH PUSHBUTTON SPST-NO 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV1H640NN EG5200-ND PV1H640NN PV1H640NN
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Screw Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 12.412.800 - 1198717-12.412.800 - Win Source Electronics
Specs
Min. Actuating Force 0.8 lbs (0.3772 kg)
Max. Actuating Force 0.8 lbs (0.3772 kg)
Max Current Rating 0.1250 amps
View Details
Process Sealed Subminiature Pushbutton - AB25AP-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Push Button, START-STOP, NEMA Sizes 0..2 - 1481-N53 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers