Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, IP40
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
SWITCH PUSHBUTTON SPDT 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PV3H2B0NN-ND | 1400-PV3H2B0NN | PV3H2B0NN | PV3H2B0NN |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |