Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPST, On-(On), Wire Leads 500mm
SWITCH PB SPST 2A 24V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PMV6DW1BBLK-ND | 1400-PMV6DW1BBLK | PMV6DW1BBLK |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads |