Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Win Source Part Number: 1314957-PMD9P1B10M6R
Category: Switches>Pushbutton Switches
Type: Standard
Termination Style: PC Pin
Features: Process Sealed
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Circuit: DPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger, Dual
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: PMD9P1
Pushbutton Switches R/A PC TH Gold Off-Mom PB Switch
PUSHBUTTON SWITCH, DPDT, 20V; Product Range:-; Contact Configuration:SPST-N
SWITCH PUSH DPST-NO 0.4VA 20V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2062-ND | 1314957-PMD9P1B10M6RE | PMD9P1B10M6RE | 30Y9538 | PMD9P1B10M6RE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Dpdt, 20V; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger, Dual | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Single Pole, Single Throw (SPST); SPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |