C&K Components Pushbutton Switches PN21LENA03QE

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1192-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1192-ND
Pushbutton Switches CKN1192-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 1376201-PN21LENA03QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376201-PN21LENA03QE
Switches - Pushbutton Switches 1376201-PN21LENA03QE
Win Source Part Number: 1376201-PN21LENA03QE Category: Switches - Pushbutton Switches Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 57 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: PN Package: Bulk Product Status: Obsolete Features: Epoxy Sealed Terminals Base Product Number: PN21LENA Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Circuit: DPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376201-PN21LENA03QE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 57 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PN
Package: Bulk
Product Status: Obsolete
Features: Epoxy Sealed Terminals
Base Product Number: PN21LENA
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Switches - Pushbutton Switches - PN21LENA03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PN21LENA03QE
Switches - Pushbutton Switches PN21LENA03QE
SWITCH PUSH DPDT 0.2A 30V

SWITCH PUSH DPDT 0.2A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PN21LENA03QE
Pushbutton Switches PN21LENA03QE
Pushbutton Switches PUSHBUTTON SWITCH DPDT ON-(OFF)

Pushbutton Switches PUSHBUTTON SWITCH DPDT ON-(OFF)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1192-ND 1376201-PN21LENA03QE PN21LENA03QE PN21LENA03QE
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1113893 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Tactile Switches - 486-7023-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details