ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Green, IP65
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB 4PST-2NO/2NC 2A 48V
Pushbutton Switches 40mm Illuminated Sealed Anti-vandal Switch, 2A 48VDC, DPDT, OFF-(ON); ON-(OFF), Stainless Steel, Green LED Ring Illumination, 6.5N, IP65
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV10F2V0SS-331 | EG5725-ND | PV10F2V0SS-331 | PV10F2V0SS-331 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Terminal |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |