E-Switch, Inc. Anti-Vandal Switches PV1F640SS

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV1F640SS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV1F640SS
Anti-Vandal Switches 1400-PV1F640SS
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG4701-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4701-ND
Pushbutton Switches EG4701-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV1F640SS
Pushbutton Switches PV1F640SS
Pushbutton Switches Off-(On) SS

Pushbutton Switches Off-(On) SS

Buy Now Datasheet
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch - 10R6945 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch
10R6945
Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch 10R6945
ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV1 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV1 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV1F640SS
Switches - Pushbutton Switches PV1F640SS
SWITCH PUSH SPST-NO 2A 48V

SWITCH PUSH SPST-NO 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV1F640SS EG4701-ND PV1F640SS 10R6945 PV1F640SS
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Screw Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1183-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Process Sealed Subminiature Pushbutton - AB25AP-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details