C&K Components Pushbutton Switches PNP8S3D2C03QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10752-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10752-ND
Pushbutton Switches CKN10752-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Pushbutton Switches - PNP8S3D2C03QE
772293-PNP8S3D2C03QE
Pushbutton Switches - PNP8S3D2C03QE 772293-PNP8S3D2C03QE
Manufacturer: C&K Win Source Part Number: 772293-PNP8S3D2C03QE Series: PNP Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 5A (DC) Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - DC: 32V Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 12.30mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Domed Electrical Life: 25,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Red Family Name: PNP Categories: Switches Alternative Parts (Cross-Reference): PNP8S5D2C03QE; PNP8S2D2C03QE; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 772293-PNP8S3D2C03QE
Series: PNP
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Operating Temperature Range: -40°C ~ 85°C
Features: Epoxy Sealed Terminals
Current Rating: 5A (DC)
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - DC: 32V
Mounting: Panel Mount, Front
Panel Cutout Dimensions: Circular - 12.30mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Domed
Electrical Life: 25,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Red
Family Name: PNP
Categories: Switches
Alternative Parts (Cross-Reference): PNP8S5D2C03QE; PNP8S2D2C03QE;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S3D2C03QE
Pushbutton Switches PNP8S3D2C03QE
Pushbutton Switches 1A 32VDC RED DOME SPDT SLDR IP68

Pushbutton Switches 1A 32VDC RED DOME SPDT SLDR IP68

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S3D2C03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S3D2C03QE
Switches - Pushbutton Switches PNP8S3D2C03QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9658
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9658
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10752-ND 772293-PNP8S3D2C03QE PNP8S3D2C03QE PNP8S3D2C03QE 45AC9658
Product Name Pushbutton Switches Pushbutton Switches - PNP8S3D2C03QE Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals Solder Terminals; Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1116535 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details