C&K Components Push Button Switches PN12SHNA03QE

Description
C & K PN12SHNA03QE Push Button Switch
Request a Quote Datasheet
Description
C & K PN12SHNA03QE Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1534163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1534163
Push Button Switches 1534163
C & K PN12SHNA03QE Push Button Switch

C & K PN12SHNA03QE Push Button Switch

Supplier's Site
Push Button Switches - 1544692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1544692
Push Button Switches 1544692
C & K PN12SHNA03QE Push Button Switch

C & K PN12SHNA03QE Push Button Switch

Supplier's Site
Pushbutton Switches - CKN1189-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1189-ND
Pushbutton Switches CKN1189-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - PN12SHNA03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PN12SHNA03QE
Switches - Pushbutton Switches PN12SHNA03QE
SWITCH PUSH SPDT 0.2A 30V

SWITCH PUSH SPDT 0.2A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PN12SHNA03QE
Pushbutton Switches PN12SHNA03QE
Pushbutton Switches SPDT LOCKING

Pushbutton Switches SPDT LOCKING

Buy Now Datasheet
Switch Push Spdt; Switch Operation C&k Components - 79X5792 - Newark, An Avnet Company
Chicago, IL, United States
Switch Push Spdt; Switch Operation C&k Components
79X5792
Switch Push Spdt; Switch Operation C&k Components 79X5792
SWITCH PUSH SPDT; Switch Operation:Off-On; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SWITCH PUSH SPDT; Switch Operation:Off-On; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Alternate & Momentary Action Pushbutton Switches C&k Components - 35AH4992 - Newark, An Avnet Company
Chicago, IL, United States
Alternate & Momentary Action Pushbutton Switches C&k Components
35AH4992
Alternate & Momentary Action Pushbutton Switches C&k Components 35AH4992
ALTERNATE & MOMENTARY ACTION PUSHBUTTON SWITCHES

ALTERNATE & MOMENTARY ACTION PUSHBUTTON SWITCHES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1534163 CKN1189-ND PN12SHNA03QE PN12SHNA03QE 79X5792 35AH4992
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch Push Spdt; Switch Operation C&k Components Alternate & Momentary Action Pushbutton Switches C&k Components
Actuator Specifications Push button Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Straight PC Pins Solder Pin PC Pin
Features RoHS RoHS RoHS
Switch Function Alternate Contact (Push-Push) Off-On Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M1R 660-11-K-Y 1,0M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details