C&K Components Pushbutton Switches PN12SHSA03QE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10946-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10946-ND
Pushbutton Switches CKN10946-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - PN12SHSA03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PN12SHSA03QE
Switches - Pushbutton Switches PN12SHSA03QE
SWITCH PUSH SPDT 0.2A 30V

SWITCH PUSH SPDT 0.2A 30V

Supplier's Site
Pb Switch, Spdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components - 82AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components
82AC3018
Pb Switch, Spdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components 82AC3018
PB SWITCH, SPDT, 0.2A, 30VDC, THT; Switch Operation:Off-On; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, SPDT, 0.2A, 30VDC, THT; Switch Operation:Off-On; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PN12SHSA03QE
Pushbutton Switches PN12SHSA03QE
Pushbutton Switches SPDT LOCKING

Pushbutton Switches SPDT LOCKING

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10946-ND PN12SHSA03QE 82AC3018 PN12SHSA03QE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins PC Pin Solder Pin
Max Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Push Button Switches - 1115832 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details