E-Switch, Inc. Anti-Vandal Switches PV2S64011-M01

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV2S64011-M01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV2S64011-M01
Anti-Vandal Switches 1400-PV2S64011-M01
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65

Supplier's Site Datasheet
Pushbutton Switches - PV2S64011-M01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PV2S64011-M01-ND
Pushbutton Switches PV2S64011-M01-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV2S64011-M01
Switches - Pushbutton Switches PV2S64011-M01
SWITCH PUSH SPST-NO 2A 48V

SWITCH PUSH SPST-NO 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV2S64011-M01
Pushbutton Switches PV2S64011-M01
Pushbutton Switches Water Resistant, Long Life Anti-vandal Switches 2A, 36VDC 4 N SPST OFF-(ON) Domed Actuator, Screw Terminal, Black Anodized Body and Actuator, Power Symbol, IP65

Pushbutton Switches Water Resistant, Long Life Anti-vandal Switches 2A, 36VDC 4 N SPST OFF-(ON) Domed Actuator, Screw Terminal, Black Anodized Body and Actuator, Power Symbol, IP65

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV2S64011-M01 PV2S64011-M01-ND PV2S64011-M01 PV2S64011-M01
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Terminals Screw Terminals Screw
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10770255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details