C&K Components Pushbutton Switches PN22SJSA03QE

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10656-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10656-ND
Pushbutton Switches CKN10656-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - PN22SJSA03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PN22SJSA03QE
Switches - Pushbutton Switches PN22SJSA03QE
SWITCH PUSH DPDT 0.2A 30V

SWITCH PUSH DPDT 0.2A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PN22SJSA03QE
Pushbutton Switches PN22SJSA03QE
Pushbutton Switches Shorting Push Button Switch Dpdt

Pushbutton Switches Shorting Push Button Switch Dpdt

Buy Now Datasheet
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components - 82AC3023 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components
82AC3023
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components 82AC3023
PB SWITCH, DPDT, 0.2A, 30VDC, THT; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, DPDT, 0.2A, 30VDC, THT; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:200mA; Switch Terminals:PC Pin; Product Range:PN Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10656-ND PN22SJSA03QE PN22SJSA03QE 82AC3023
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Solder Pin PC Pin
Max Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details