ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
PB SWITCH, SPST, 2A, 36VDC, PANEL, GREEN; Product Range:PV0 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes
SWITCH PUSHBUTTON SPST-NO 2A 48V
Pushbutton Switches 2A 36VDC Rng Grn LED 12MM OFF-(ON) Sldr
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV0H240SS-331 | EG5390-ND | 47AC3398 | PV0H240SS-331 | PV0H240SS-331 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pb Switch, Spst, 2A, 36Vdc, Panel, Green; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |