Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.2A 30V
Pushbutton Switches Switch Pb Spdt Mom 230Gf .2A
PB SWITCH, SPDT, 0.2A, 30VDC, THT; Switch Operation:Momentary;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9886-ND | PN11SHSA03QE | PN11SHSA03QE | 82AC3017 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 0.2A, 30Vdc, Tht; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin | |
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |