Pushbutton Switch SPST-NC Standard Panel Mount, Front
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary;
PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPST-NC 5A 32V
Pushbutton Switches 1A 32VDC EX YLW DOME SPST NC SLDR IP68
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10764-ND | 45AC9650 | 35AH4944 | PNP8E5D2W03QE | PNP8E5D2W03QE |
| Product Name | Pushbutton Switches | Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components | Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug |