ANTI-VANDAL, 2A, DPDT, On-(On), Solder, IP40
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
SWITCH PUSHBUTTON DPDT 2A 48V
Pushbutton Switches 0-2A 48VDC On-(On) 16mm Nickel 1 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV3F2H0NN | EG5145-ND | PV3F2H0NN | PV3F2H0NN |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |
| Features | Vandal Proof | |||
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |