C&K Components Pushbutton Switches PNP8E2D2C03QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10751-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10751-ND
Pushbutton Switches CKN10751-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9643
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9643
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components - 35AH4928 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components
35AH4928
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components 35AH4928
PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:-RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:-RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - PNP8E2D2C03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8E2D2C03QE
Switches - Pushbutton Switches PNP8E2D2C03QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8E2D2C03QE
Pushbutton Switches PNP8E2D2C03QE
Pushbutton Switches 1A 32VDC EXT BLK DOME SPDT SLDR IP68

Pushbutton Switches 1A 32VDC EXT BLK DOME SPDT SLDR IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10751-ND 45AC9643 35AH4928 PNP8E2D2C03QE PNP8E2D2C03QE
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923487 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details