E-Switch, Inc. Anti-Vandal Switches PV10F2V0SS-3G4

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV10F2V0SS-3G4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV10F2V0SS-3G4
Anti-Vandal Switches 1400-PV10F2V0SS-3G4
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Green, IP65

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Green, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV10F2V0SS-3G4-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV10F2V0SS-3G4-ND
Pushbutton Switches 141-PV10F2V0SS-3G4-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV10F2V0SS-3G4 141-PV10F2V0SS-3G4-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2918-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details