Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 5A 32V
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary;
PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches 1A 32VDC YLW SPDT STD THRD SLDR IP68
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10758-ND | PNP8S5T2C03QE | 45AC9667 | 35AH4984 | PNP8S5T2C03QE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components | Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Lug | |
| Features | DustProof | RoHS | RoHS | RoHS |