Win Source Part Number: 1376204-PN11SHNA03QE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 51 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PN
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: PN11SHNA
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.2A 30V
PB SW, SPDT, 0.2A, 30VDC, THT, -888; Product Range:PN Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current DC Max:200mARoHS Compliant: Yes
Pushbutton Switches SPDT MOM 230g N/S
No lock SPDT 100MΩ 1万次 200mA 30V Plugin Push Switches - Horizontal Type ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376204-PN11SHNA03QE | CKN1188-ND | PN11SHNA03QE | 35AH4990 | PN11SHNA03QE | PN11SHNA03QE |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spdt, 0.2A, 30Vdc, Tht, -888; Product Range C&k Components | Pushbutton Switches | Key/Switch >> Push Switches - Horizontal Type |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |