ElectroSwitch Electronic Products Pushbutton Switches PS15-1112Q

Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PS15-1112Q-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PS15-1112Q-ND
Pushbutton Switches PS15-1112Q-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PS15-1112Q
Switches - Pushbutton Switches PS15-1112Q
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number PS15-1112Q-ND PS15-1112Q
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details