Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches 3A 125VAC Off-(On) Black
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder; Product Range:- RoHS Compliant: Yes
SWITCH PUSH SPST-NO 3A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2011-ND | 1400-PS1024ABLK | PS1024ABLK | 27C2279 | PS1024ABLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125Vac, Black; Switch Operation E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals; Solder | Solder Terminals |