PUSH BUTTON, SPST-NO, 2V, ANTI V
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2223-PBM4-M-YL2-R-BA-67-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |