C&K Components Pushbutton Switches PNP8E2D2Y03QE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10769-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10769-ND
Pushbutton Switches CKN10769-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1376062-PNP8E2D2Y03QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376062-PNP8E2D2Y03QE
Switches - Pushbutton Switches 1376062-PNP8E2D2Y03QE
Win Source Part Number: 1376062-PNP8E2D2Y03Q E Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: PNP Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: PNP8E Mounting Type: Panel Mount, Front HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (DC) Ingress Protection: IP68 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 32 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 12.30mm Dia Mechanical Life: 1,000,000 Cycles Electrical Life: 25,000 Cycles

Win Source Part Number: 1376062-PNP8E2D2Y03QE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PNP
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: PNP8E
Mounting Type: Panel Mount, Front
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (DC)
Ingress Protection: IP68 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 32 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.30mm Dia
Mechanical Life: 1,000,000 Cycles
Electrical Life: 25,000 Cycles

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8E2D2Y03QE
Pushbutton Switches PNP8E2D2Y03QE
Pushbutton Switches 1A 32VDC EX BLK DOME SPST NO SLDR IP68

Pushbutton Switches 1A 32VDC EX BLK DOME SPST NO SLDR IP68

Buy Now Datasheet
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9645 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9645
Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9645
PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Pushbutton Switch C&k Components - 35AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Pushbutton Switch C&k Components
35AH4932
Sealed Pushbutton Switch C&k Components 35AH4932
SEALED PUSHBUTTON SWITCH

SEALED PUSHBUTTON SWITCH

Supplier's Site
Switches - Pushbutton Switches - PNP8E2D2Y03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8E2D2Y03QE
Switches - Pushbutton Switches PNP8E2D2Y03QE
SWITCH PUSHBUTTON SPST-NO 5A 32V

SWITCH PUSHBUTTON SPST-NO 5A 32V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10769-ND 1376062-PNP8E2D2Y03QE PNP8E2D2Y03QE 45AC9645 35AH4932 PNP8E2D2Y03QE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 5A, 32Vdc, Solder; Switch Operation C&k Components Sealed Pushbutton Switch C&k Components Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals; Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364703-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details