Pushbutton Switch SPST Standard, Illuminated Panel Mount, Snap-In
PB SW, SPST, 16A, 125VAC, RED, QC; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:16A RoHS Compliant: Yes
Pushbutton Switches 16A 125VAC 6.3mmtab Off-On 1 Pole
SWITCH PUSHBUTTON SPST 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PR141C1000-116 | EG4698-ND | 40T8089 | PR141C1000-116 | PR141C1000-116 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 16A, 125Vac, Red, Qc; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Quick Connect/Blade |