Win Source Part Number: 1227354-PN12SJNA03QE
Category: Switches>Pushbutton Switches
Series: PN
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: CKN9477,*PN12SJNA03Q
Base Product Number: PN12SJNA
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.2A 30V
LATCHING SPDT 100MΩ 350gf 1万次 200mA 30V Plugin Push Switches - Horizontal Type ROHS
PB SW, SPDT, 0.2A, 30VDC, THT, -888; Product Range:PN Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:-; Contact Current DC Max:200mA RoHS Compliant: Yes
Pushbutton Switches Alternate & Momentary Action Pushbutton Switches
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1227354-PN12SJNA03QE | CKN9477-ND | PN12SJNA03QE | PN12SJNA03QE | 35AH4994 | PN12SJNA03QE |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Key/Switch >> Push Switches - Horizontal Type | Pb Sw, Spdt, 0.2A, 30Vdc, Tht, -888; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | |||||
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |