Pushbutton Switch SPST-NC Standard Panel Mount, Front
C & K PNP8S2T2W03QE Push Button Switch
Pushbutton Switches 1A 32VDC BLK SPST NC STD THRD SLDR IP68
SWITCH PUSHBUTTON SPST-NC 5A 32V
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER; Switch Operation:Momentary;
PB SWITCH, SPST-NC, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN12247-ND | 1612415 | PNP8S2T2W03QE | PNP8S2T2W03QE | 45AC9656 | 35AH4963 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst-Nc, 5A, 32Vdc, Solder; Switch Operation C&k Components | Pb Switch, Spst-Nc, 5A, 32Vdc, Panel; Product Range C&k Components |
| Actuator Specifications | Round, Button | Push button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals | Solder Terminals; Solder Lug |