TE Connectivity Pushbutton Switches PMS9P1B08M2RE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2064-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2064-ND
Pushbutton Switches 450-2064-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PMS9P1B08M2RE
Switches - Pushbutton Switches PMS9P1B08M2RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PMS9P1B08M2RE
Pushbutton Switches PMS9P1B08M2RE
Pushbutton Switches PC Thru-Hole Gold Off-Mom PB Switch

Pushbutton Switches PC Thru-Hole Gold Off-Mom PB Switch

Buy Now Datasheet
Pushbutton Switch, Spst, 20V; Product Range Alcoswitch Te Connectivity - 30Y9539 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20V; Product Range Alcoswitch Te Connectivity
30Y9539
Pushbutton Switch, Spst, 20V; Product Range Alcoswitch Te Connectivity 30Y9539
PUSHBUTTON SWITCH, SPST, 20V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 20V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2064-ND PMS9P1B08M2RE PMS9P1B08M2RE 30Y9539
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spst, 20V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AM6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3012F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm LED Module 800F PB - 800F-BN3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details