C&K Components Pushbutton Switches PHB2UEETS1A

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN12287-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN12287-ND
Pushbutton Switches CKN12287-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Push Button Switches - 1543600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1543600
Push Button Switches 1543600
C & K PHB2UEETS1A Push Button Switch

C & K PHB2UEETS1A Push Button Switch

Supplier's Site
Pb Switch, Dpdt, 1A, 15Vdc, Tht; Product Range C&k Components - 35AH4726 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 1A, 15Vdc, Tht; Product Range C&k Components
35AH4726
Pb Switch, Dpdt, 1A, 15Vdc, Tht; Product Range C&k Components 35AH4726
PB SWITCH, DPDT, 1A, 15VDC, THT; Product Range:PHB Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, DPDT, 1A, 15VDC, THT; Product Range:PHB Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - PHB2UEETS1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PHB2UEETS1A
Switches - Pushbutton Switches PHB2UEETS1A
PB SWITCH 15VDC 1A 2 CHANGEOVER

PB SWITCH 15VDC 1A 2 CHANGEOVER

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PHB2UEETS1A
Pushbutton Switches PHB2UEETS1A
Pushbutton Switches 2 chg overs push push, strt

Pushbutton Switches 2 chg overs push push, strt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN12287-ND 1543600 35AH4726 PHB2UEETS1A PHB2UEETS1A
Product Name Pushbutton Switches Push Button Switches Pb Switch, Dpdt, 1A, 15Vdc, Tht; Product Range C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Push button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Push-Push
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins Solder Terminals; Solder Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TBM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115785 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Momentary Push Button 800F PB - 800FD-F1X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details