Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON DPST 16A 125V
SWITCH, PUSHBUTTON, ILLUMINATED, DPST; Product Range:PR1 Series; Panel Cutout Diameter:25mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Voltage VAC:125V RoHS Compliant: Yes
Pushbutton Switches Illuminated Power SPST 16A 250V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PR142C1000-137 | PR142C1000-137-ND | PR142C1000-137 | 24R3476 | PR142C1000-137 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Illuminated, Dpst; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | ||
| Terminal Type | Quick Connect/Blade | Solder Pin |