C&K Components Pushbutton Switches PNP8S2T2C03QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN12246-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN12246-ND
Pushbutton Switches CKN12246-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - PNP8S2T2C03QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PNP8S2T2C03QE
Switches - Pushbutton Switches PNP8S2T2C03QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components - 45AC9655 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components
45AC9655
Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components 45AC9655
PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:5A; Switch Terminals:Solder Lug; Product Range:PNP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components - 35AH4961 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components
35AH4961
Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components 35AH4961
PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:-RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:PNP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PNP8S2T2C03QE
Pushbutton Switches PNP8S2T2C03QE
Pushbutton Switches 1A 32VDC BLK SPDT STD THRD SLDR IP68

Pushbutton Switches 1A 32VDC BLK SPDT STD THRD SLDR IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN12246-ND PNP8S2T2C03QE 45AC9655 35AH4961 PNP8S2T2C03QE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 5A, 32Vdc, Solder; Switch Operation C&k Components Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4301-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT3012F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Incandescent Module 800F PB - 800F-D0C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details