TE Connectivity Pushbutton Switches PMS9P1B05M6RE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2079-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2079-ND
Pushbutton Switches 450-2079-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear

Buy Now Datasheet
Pushbutton Switches - PMS9P1B05M6RE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
PMS9P1B05M6RE
Pushbutton Switches PMS9P1B05M6RE
Pushbutton Switches R/A PC TH Gold Off-Mom PB Switch

Pushbutton Switches R/A PC TH Gold Off-Mom PB Switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PMS9P1B05M6RE
Switches - Pushbutton Switches PMS9P1B05M6RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2079-ND PMS9P1B05M6RE PMS9P1B05M6RE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR40SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details