Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Green, IP40
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
SWITCH PUSHBUTTON DPDT 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4710-ND | 1400-PV3F2H0SS-331 | PV3F2H0SS-331 | PV3F2H0SS-331 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Features | Illuminated Switch | Vandal Proof | Illuminated Switch |