E-Switch, Inc. Pushbutton Switches PS1057ARED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2045-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2045-ND
Pushbutton Switches EG2045-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - PS1057ARED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PS1057ARED
Switches - Pushbutton Switches PS1057ARED
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PS1057ARED
Pushbutton Switches PS1057ARED
Pushbutton Switches SPST 3A MOM PC MNT

Pushbutton Switches SPST 3A MOM PC MNT

Buy Now Datasheet
Switch, Pushbutton, Spst, 5A, 250Vac, Red; Product Range E-Switch - 15N8455 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 5A, 250Vac, Red; Product Range E-Switch
15N8455
Switch, Pushbutton, Spst, 5A, 250Vac, Red; Product Range E-Switch 15N8455
SWITCH, PUSHBUTTON, SPST, 5A, 250VAC, RED; Product Range:PS1057 Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 5A, 250VAC, RED; Product Range:PS1057 Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2045-ND PS1057ARED PS1057ARED 15N8455
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 5A, 250Vac, Red; Product Range E-Switch
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918146 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details