ElectroSwitch Electronic Products Pushbutton Switches PS2-200Q

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PS2-200Q-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PS2-200Q-ND
Pushbutton Switches PS2-200Q-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PS2-200Q
Pushbutton Switches PS2-200Q
Pushbutton Switches 125VAC 28VDC DPDT PCB

Pushbutton Switches 125VAC 28VDC DPDT PCB

Buy Now Datasheet
Switch, Pushbutton, Dpst, 1A, 125V; Product Range Electroswitch - 65F1740 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 1A, 125V; Product Range Electroswitch
65F1740
Switch, Pushbutton, Dpst, 1A, 125V; Product Range Electroswitch 65F1740
SWITCH, PUSHBUTTON, DPST, 1A, 125V; Product Range:PS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPST; Switch Operation:On-(On); Contact Current AC Max:1A; Contact Voltage VAC:125V; Contact Current DC Max:1A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 1A, 125V; Product Range:PS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPST; Switch Operation:On-(On); Contact Current AC Max:1A; Contact Voltage VAC:125V; Contact Current DC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PS2-200Q
Switches - Pushbutton Switches PS2-200Q
SWITCH PUSHBUTTON DPDT 1A 125V

SWITCH PUSHBUTTON DPDT 1A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PS2-200Q-ND PS2-200Q 65F1740 PS2-200Q
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Dpst, 1A, 125V; Product Range Electroswitch Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3001EB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359603 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details