E-Switch, Inc. Pushbutton Switches PS1057ABLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2041-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2041-ND
Pushbutton Switches EG2041-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - PS1057ABLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PS1057ABLK
Switches - Pushbutton Switches PS1057ABLK
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PS1057ABLK
Pushbutton Switches PS1057ABLK
Pushbutton Switches PUSHBUTTON SW BLK

Pushbutton Switches PUSHBUTTON SW BLK

Buy Now Datasheet
Switch, Pushbutton, Spst, Black; Product Range E-Switch - 15N8453 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, Black; Product Range E-Switch
15N8453
Switch, Pushbutton, Spst, Black; Product Range E-Switch 15N8453
SWITCH, PUSHBUTTON, SPST, BLACK; Product Range:PS1057 Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1ARoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, BLACK; Product Range:PS1057 Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2041-ND PS1057ABLK PS1057ABLK 15N8453
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, Black; Product Range E-Switch
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3224-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details