Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
Pushbutton Switches 0-2A 48VDC Off (On) 19mm Flat 1 Pole
SWITCH PUSHBUTTON SPST-NO 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5196-ND | 1400-PV1F640GG | PV1F640GG | PV1F640GG |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals |