PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Red/Yellow
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Pushbutton Switches 12mA 12VDC Momentary SPST Red-Yellow
SWITCH PUSH SPST-NO 12MA 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP6OA1ASRY | LP6OA1ASRY-ND | LP6OA1ASRY | LP6OA1ASRY |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.0120 amps | 0.0120 amps | 0.0120 amps | 0.0120 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |