BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches Series MB Bushing Mount
SWITCH PUSHBUTTON SPDT 6A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-MB2011SS1A01-BC | 360-3132-ND | MB2011SS1A01-BC | MB2011SS1A01-BC | MB2011SS1A01-BC |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 to 6 amps | 6 amps | 6 amps |