Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switches SPDT ON(ON) PC MT BR
SWITCH PUSHBUTTON SPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS2W13-ND | MB2011SS2W13 | MB2011SS2W13 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Pin | |
| Max Current Rating | 3 to 6 amps | 6 amps |