ANTI-VANDAL SWITCH, 19MM, IP 67,
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 3746-MAV19A0F21E10JR-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |