PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Yellow
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Pushbutton Switches DPDT ON MOM 2.2 VDC YEL LED
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP4OA1PBBTY | EG4653-ND | LP4OA1PBBTY | LP4OA1PBBTY |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |