PUSHBUTTON, 250mA, SPDT, On-(On), Gull Wing, LED, Green
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:LP37 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSH SPDT 0.25A 50V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP37OACGG | EG4848TR-ND | 73R4399 | LP37OACGG | LP37OACGG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 250Ma; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Features | Available in Tape and Reel Packaging | Illuminated Switch; Available in Tape and Reel Packaging | Illuminated Switch; RoHS | ||
| Max Current Rating | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |